Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 901796-UCLAMP0511P.T
Series: uClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP0511
Categories: Circuit Protection
Case / Package: SLP1006P2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Trans Voltage Suppressor Diode, 170W, 5V V(RWM), Bidirectional, 1 Element, Silicon, SLP1006P2, 2 PIN Product overview: UCLAMP0511P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 170W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0511P.TNT can be used for catalog matching and distributor lookup.
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 5VWM 14VC SLP1006P2
TVS DIODE 5VWM 14VC SLP1006P2
TVS DIODE 5VWM 14VC SLP1006P2
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0511P.TNT | 901796-UCLAMP0511P.TNT | 144-UCLAMP0511P.TNT | 600-UCLAMP0511P.TNTTR-ND | UCLAMP0511P.TNT |
| Product Name | TVS | TVS - TVS - Diodes - UCLAMP0511P.TNT | 170W 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SLP1006P2 | Tape and Reel | 0402 (1006 Metric) | SLP1006P2 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS |