Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single TZX27C-TAP

Description
Win Source Part Number: 966766-TZX27C-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Box (TB) Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TZX27A-TR; TZX27B-TAP; TZX27C-TR; BZX79C27-T50A; BZX79C27; 1N6010BTZX27CTAP; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TZX27
Request a Quote Datasheet
Description
Win Source Part Number: 966766-TZX27C-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Box (TB) Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TZX27A-TR; TZX27B-TAP; TZX27C-TR; BZX79C27-T50A; BZX79C27; 1N6010BTZX27CTAP; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TZX27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 966766-TZX27C-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
966766-TZX27C-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 966766-TZX27C-TAP
Win Source Part Number: 966766-TZX27C-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Box (TB) Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 80 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TZX27A-TR; TZX27B-TAP; TZX27C-TR; BZX79C27-T50A; BZX79C27; 1N6010BTZX27CTAP; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TZX27

Win Source Part Number: 966766-TZX27C-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Tape & Box (TB)
Standard Package: 30,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 80 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX27A-TR; TZX27B-TAP; TZX27C-TR; BZX79C27-T50A; BZX79C27; 1N6010BTZX27CTAP;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TZX27

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-TZX27C-TAP
0.5W Zener Diode 287-TZX27C-TAP
Zener Diodes 27 Volt 0.5W 2% Product overview: TZX27C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX27C-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 27 Volt 0.5W 2% Product overview: TZX27C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX27C-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX27C-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX27C-TAPCT-ND
Single Zener Diodes 112-TZX27C-TAPCT-ND
DIODE ZENER 27V 500MW DO204AH

DIODE ZENER 27V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-TZX27C-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX27C-TAPTB-ND
Single Zener Diodes 112-TZX27C-TAPTB-ND
Zener Diode 27V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 27V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX27C-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX27C-TAP
Discrete Semiconductor Products - Diodes - Zener TZX27C-TAP
DIODE ZENER 27V 500MW DO35

DIODE ZENER 27V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX27C-TAP
Zener Diodes TZX27C-TAP
Zener Diodes 27 Volt 0.5W 2%

Zener Diodes 27 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 966766-TZX27C-TAP 287-TZX27C-TAP 112-TZX27C-TAPCT-ND TZX27C-TAP TZX27C-TAP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-204AH, DO-35, Axial Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
VZ 27 volts 27 volts 27 volts
ZZT 80 ohms 80 ohms 80 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C5V1J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers