10V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
10V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
10V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
TVS ESD, SOT-23, 3.3V, 10V, REEL Product overview: UDT23A03L02 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 10V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 10V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UDT23A03L02 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1102085-UDT23A03L02
Category: Circuit Protection>TVS - Diodes
Series: UDT23AXXL02
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 700
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 10V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 1.5pF @ 1MHz
Current - Peak Pulse (10/1000µs): 19A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: YAGEO
Other Names: 13-UDT23A03L02DKR,13
TVS ESD, SOT-23, 3.3V, 10V, REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-UDT23A03L02DKR-ND | 144-UDT23A03L02 | 1102085-UDT23A03L02 | UDT23A03L02 |
| Product Name | TVS Diodes | 3.3V 10V SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 10 volts | 10 volts | 10 volts | |
| VBR | 4 volts | 4 volts | 4 volts |