Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 12VWM 25VC SLP0603P2X3 Product overview: UCLAMP1211Z.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1211Z.TFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 716863-UCLAMP1211Z.T
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 7A (8/20μs)
Power - Peak Pulse: 175W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SLP0603P2X3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
Voltage - Reverse Standoff: 12V (Maximum)
Voltage - Breakdown (Minimum): 14.2V
Voltage - Clamping (Maximum) at Ipp: 25V
Capacitance at Frequency: 19pF at 1MHz
TVS DIODE 12VWM 25VC SLP0603P2X3
25V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 12VWM 25VC SLP0603P2X3
TVS DIODE 12VWM 25VC SLP0603P2X3
TVS DIODE 12VWM 25VC SLP0603P2X3
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1211Z.TFT | 144-UCLAMP1211Z.TFT | 716863-UCLAMP1211Z.TFT | 600-UCLAMP1211Z.TFTDKR-ND | UCLAMP1211Z.TFT | UCLAMP1211Z.TFT |
| Product Name | TVS | TVS Protection Diode | TVS - TVS - Diodes - UCLAMP1211Z.TFT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | SLP0603P2X3 | 0201 (0603 Metric) | ||
| Peak Pulse Power | 175 watts | 175 watts | 175 watts | 175 watts | 175 watts | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |