5V ESD & EOS PROTECTION
5V ESD & EOS PROTECTION
5V ESD & EOS PROTECTION
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP5031PW.CDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 80 watts |
| VC | 11 volts |