Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 4.8V 2% 500mW
Diode Zener Single 4.8V 2% 500mW
Diode Zener Single 4.8V 2% 500mW
Zener Diodes 4.7 Volt 0.5W 1%
DIODE ZENER 4.7V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX4V7D-TRGITR-ND | 8185092P | 8185092 | 884-TZX4V7D-TR | TZX4V7D-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes 4.7 Volt 0.5W 1% | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | DO-35; DO-35 | Do-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Pin Count | 2 | 2 | |||
| Life Cycle Stage | Active | Active |