Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15V Clamp 80A Ipp Tvs Diode Surface Mount 2-SLP1608P
15V Clamp 80A Ipp Tvs Diode Surface Mount 2-SLP1608P
15V Clamp 80A Ipp Tvs Diode Surface Mount 2-SLP1608P
Manufacturer: Semtech Corporation
Win Source Part Number: 802831-UCLAMP0561P.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6V
Current - Peak Pulse (10/1000μs): 80A
Power Line Protection: No
Supplier Device Package: 2-SLP1608P
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-UDFN
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 15V
Capacitance at Frequency: 800pF at 1MHz (Maximum)
TVS DIODE 5VWM 15VC 2SLP1608P Product overview: UCLAMP0561P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0561P.TNT can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 05V, 1-Line Surge protection
TVS DIODE 5VWM 15VC 2SLP1608P
TVS DIODE 5VWM 15VC 2SLP1608P
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0561P.TNT | UCLAMP0561P.TNTTR-ND | 802831-UCLAMP0561P.TNT | 144-UCLAMP0561P.TNT | UCLAMP0561P.TNT | UCLAMP0561P.TNT | UCLAMP0561P.TNT |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - UCLAMP0561P.TNT | TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | 0603 (1608 Metric) | Tape & Reel (TR) | 0603 (1608 Metric) | 2-SLP1608P | |||
| VC | 15 volts | 15 volts | 15 volts | 15 volts | |||
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |