12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1007N6T
TVS DIODE 5VWM 12VC SLP1007N6T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0545T.TNT-ND | UCLAMP0545T.TNT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | 6-XFDFN | SLP1007N6T |
| Peak Pulse Power | 12 watts | 12 watts |