TVS Diode Zener Uni-Directional 3.3V (Max) 8V SOT-563 T/R
TVS Diode, 3.3V, 40W, Unidirectional, 4-Ch, SC-89 Product overview: UCLAMP3304A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 40W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3304A.TCT can be used for catalog matching and distributor lookup.
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)
TVS DIODE 3.3VWM 8VC SC89-6
TVS DIODE 3.3VWM 8VC SC89-6
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3304A.TCT | 144-UCLAMP3304A.TCT | UCLAMP3304ACT-ND | UCLAMP3304A.TCT | UCLAMP3304A.TCT |
| Product Name | 3.3V 40W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Life Cycle Stage | Active | ||||
| Package | SC-89 (SOT-666) | Tape and Reel | SOT-563, SOT-666 | SC-89 (SOT-666) | SOT-563, SOT-666 |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts |