Vishay Intertechnology, Inc. 0.5W Zener Diode TZX9V1D-TAP

Description
Zener Diodes 9.1 Volt 0.5W 1% Product overview: TZX9V1D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX9V1D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 9.1 Volt 0.5W 1% Product overview: TZX9V1D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX9V1D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX9V1D-TAP
0.5W Zener Diode 287-TZX9V1D-TAP
Zener Diodes 9.1 Volt 0.5W 1% Product overview: TZX9V1D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX9V1D-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 9.1 Volt 0.5W 1% Product overview: TZX9V1D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX9V1D-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX9V1D-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX9V1D-TAPCT-ND
Single Zener Diodes 112-TZX9V1D-TAPCT-ND
DIODE ZENER 9.1V 500MW DO204AH

DIODE ZENER 9.1V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-TZX9V1D-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX9V1D-TAPTB-ND
Single Zener Diodes 112-TZX9V1D-TAPTB-ND
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - TZX9V1D-TAP - 901626-TZX9V1D-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX9V1D-TAP
901626-TZX9V1D-TAP
Diodes - Zener - Single - TZX9V1D-TAP 901626-TZX9V1D-TAP
Manufacturer: Vishay Win Source Part Number: 901626-TZX9V1D-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 9.1 V 500 mW - Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Tape & Box (TB) Mounting: Through Hole Family Name: TZX9V1 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 901626-TZX9V1D-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 9.1 V 500 mW - Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: TZX9V1
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX9V1D-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX9V1D-TAP
Discrete Semiconductor Products - Diodes - Zener TZX9V1D-TAP
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX9V1D-TAP
Zener Diodes TZX9V1D-TAP
Zener Diodes 9.1 Volt 0.5W 1%

Zener Diodes 9.1 Volt 0.5W 1%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZX9V1D-TAP 112-TZX9V1D-TAPCT-ND 901626-TZX9V1D-TAP TZX9V1D-TAP TZX9V1D-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - TZX9V1D-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-35 (DO-204AH) DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data