Semtech Corp. 1500W 18V TVS Protection Diode UCLAMP1871P.TNT

Description
Trans Voltage Suppressor Diode, 1500W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1871P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1871P.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1871P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1871P.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 18V TVS Protection Diode - 144-UCLAMP1871P.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 18V TVS Protection Diode
144-UCLAMP1871P.TNT
1500W 18V TVS Protection Diode 144-UCLAMP1871P.TNT
Trans Voltage Suppressor Diode, 1500W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1871P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1871P.TNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 18V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1871P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1871P.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - UCLAMP1871P.TNT - 802832-UCLAMP1871P.TNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP1871P.TNT
802832-UCLAMP1871P.TNT
TVS - TVS - Diodes - UCLAMP1871P.TNT 802832-UCLAMP1871P.TNT
Manufacturer: Semtech Corporation Win Source Part Number: 802832-UCLAMP1871P.T NT Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V (Maximum) Voltage - Breakdown (Min): 20V Current - Peak Pulse (10/1000μs): 35A (8/20μs) Power Line Protection: No Supplier Device Package: SGP1610N2 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 2-UDFN Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 45V Capacitance at Frequency: 225pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 802832-UCLAMP1871P.TNT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V (Maximum)
Voltage - Breakdown (Min): 20V
Current - Peak Pulse (10/1000μs): 35A (8/20μs)
Power Line Protection: No
Supplier Device Package: SGP1610N2
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-UDFN
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 45V
Capacitance at Frequency: 225pF at 1MHz

Buy Now
 - UCLAMP1871P.TNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 18V (Max) 45V 2-SON T/R

TVS Diode Zener Uni-Directional 18V (Max) 45V 2-SON T/R

Supplier's Site Datasheet
TVS Diodes - UCLAMP1871P.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1871P.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1871P.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

45V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS - UCLAMP1871P.TNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP1871P.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP1871P.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP1871P.TNT
TVS DIODE 18VWM 45VC SGP1610N2

TVS DIODE 18VWM 45VC SGP1610N2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
UCLAMP1871P.TNT
TVS Diodes / ESD Suppressors UCLAMP1871P.TNT
TVS Diodes / ESD Suppressors MARKETING PART NUMBER

TVS Diodes / ESD Suppressors MARKETING PART NUMBER

Buy Now Datasheet
TVS DIODE 18V 45V SGP1610N2 - 684-UCLAMP1871P.TNT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 18V 45V SGP1610N2
684-UCLAMP1871P.TNT
TVS DIODE 18V 45V SGP1610N2 684-UCLAMP1871P.TNT
TVS DIODE 18V 45V SGP1610N2

TVS DIODE 18V 45V SGP1610N2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-UCLAMP1871P.TNT 802832-UCLAMP1871P.TNT UCLAMP1871P.TNT UCLAMP1871P.TNTDKR-ND UCLAMP1871P.TNT UCLAMP1871P.TNT UCLAMP1871P.TNT 684-UCLAMP1871P.TNT
Product Name 1500W 18V TVS Protection Diode TVS - TVS - Diodes - UCLAMP1871P.TNT TVS Diodes TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS DIODE 18V 45V SGP1610N2
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Cut Tape SGP1610N 0603 (1610 Metric) SGP1610N2 SGP1610N2-2 2-UDFN
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VC 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data