Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, Product overview: UCLAMP3331ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3331ZATFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 801074-UCLAMP3331ZAT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Maximum)
Voltage - Breakdown (Min): 3.9V
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 30W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 10V
Capacitance at Frequency: 16.5pF at 1MHz
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
10V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
TVS DIODE 3.3V 10V SLP0603P2X3F
TVS DIODE 3.3V 10V SLP0603P2X3F
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3331ZATFT | 144-UCLAMP3331ZATFT | 801074-UCLAMP3331ZATFT | UCLAMP3331ZATFTCT-ND | UCLAMP3331ZATFT | UCLAMP3331ZATFT |
| Product Name | TVS | TVS Protection Diode | TVS - TVS - Diodes - UCLAMP3331ZATFT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| VC | 10 volts | 10 volts | 10 volts | 10 volts | ||
| VBR | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts |