Vishay Precision Group Single Zener Diodes TZX8V2B-TR

Description
DIODE ZENER 8.2V 500MW DO204AH
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 500MW DO204AH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TZX8V2B-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX8V2B-TRCT-ND
Single Zener Diodes 112-TZX8V2B-TRCT-ND
DIODE ZENER 8.2V 500MW DO204AH

DIODE ZENER 8.2V 500MW DO204AH

Buy Now Datasheet
Single Zener Diodes - 112-TZX8V2B-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX8V2B-TR-ND
Single Zener Diodes 112-TZX8V2B-TR-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1101742-TZX8V2B-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1101742-TZX8V2B-TR
Discrete Semiconductor Products - Diodes - Zener - Single 1101742-TZX8V2B-TR
Win Source Part Number: 1101742-TZX8V2B-TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Tape & Reel (TR) Standard Package: 30,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 6.2 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 20 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TZX8V2D-TR; TZX8V2C-TR; TZX8V2A-TR; BZX79C8V2; BZX79C8V2-T50A; BZX79C7V5-T50A; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TZX8V2

Win Source Part Number: 1101742-TZX8V2B-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Tape & Reel (TR)
Standard Package: 30,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 6.2 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 20 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX8V2D-TR; TZX8V2C-TR; TZX8V2A-TR; BZX79C8V2; BZX79C8V2-T50A; BZX79C7V5-T50A;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TZX8V2

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX8V2B-TR
Zener Diodes TZX8V2B-TR
Zener Diodes 8.2 Volt 0.5W 5%

Zener Diodes 8.2 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX8V2B-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TZX8V2B-TR
Discrete Semiconductor Products - Diodes - Zener TZX8V2B-TR
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TZX8V2B-TRCT-ND 1101742-TZX8V2B-TR TZX8V2B-TR TZX8V2B-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package DO-204AH, DO-35, Axial DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B13J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7513146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details