55V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2
TVS DIODE 30VWM 55VC SLP1608P2
TVS DIODE 30VWM 55VC SLP1608P2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 30VWM 55VC SLP1608P2
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 600-UCLAMP3061P.TNTTR-ND | UCLAMP3061P.TNT | UCLAMP3061P.TNT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0603 (1608 Metric) | SLP1608P2 | |
| Peak Pulse Power | 1600 watts | 1600 watts | |
| VC | 55 volts | 55 volts |