Trans Voltage Suppressor Diode, Product overview: UCLAMP0541Z.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0541Z.TFT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1116207-UCLAMP0541Z.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 6.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP0603P2X3
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 25W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 5VWM 15VC SLP0603P2X3
ESD Suppressors / TVS Diodes MARKETING PART NUMBER
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP0541Z.TFT | UCLAMP0541Z.TFT | 1116207-UCLAMP0541Z.TFT | UCLAMP0541Z.TFTDKR-ND | UCLAMP0541Z.TFT | 684-UCLAMP0541Z.TFT | UCLAMP0541Z.TFT |
| Product Name | TVS Protection Diode | TVS | TVS - TVS - Diodes - UCLAMP0541Z.TFT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | ESD Suppressors / TVS Diodes MARKETING PART NUMBER | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package | SLP0603P2X3 | 0201 (0603 Metric) | SLP0603P2X3 | 0201 (0603 Metric) | |||
| VWM | 5 volts |