DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
330
340
350
360
370
380
390
391
392
393
394
395
396
397
398
399
400
401
402
410
417
| Product Name | Notes |
|---|---|
| 10V 200MW, SOT-323, HIGHLY RELIA | |
| 10V, 200MW, SOT-323, AUTOMOTIVE | |
| 13.7V Clamp 10.9A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 13V, 200MW, AUTOMOTIVE TRANSIENT | |
| 13V, 200MW, HIGHLY RELIABLE, TRA | |
| 16V, 200MW, AUTOMOTIVE TRANSIENT | |
| 16V, 200MW, HIGHLY RELIABLE, TRA | |
| 18V Clamp 8.33A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 1A 1.5V@1A 1A 1KV MBF | |
| 21.6V Clamp 6.94A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 26V Clamp 5.77A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 27V 200MW, SOT-323, HIGHLY RELIA | |
| 27V, 200MW, AUTOMOTIVE TRANSIENT | |
| 27V, 200MW, HIGHLY RELIABLE, TRA | |
| 27V, 200MW, SOT-323, AUTOMOTIVE | |
| 29.2V Clamp 5.14A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 33V 200MW, SOT-323, HIGHLY RELIA | |
| 33V, 200MW, SOT-323, AUTOMOTIVE | |
| 43.2V Clamp 3.47A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 47.8V Clamp 3.13A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 56.7V Clamp 2.65A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 5V, 200MW, AUTOMOTIVE TRANSIENT | |
| 5V, 200MW, HIGHLY RELIABLE, TRAN | |
| 84.3V Clamp 1.78A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| 9.5V Clamp 15.7A Ipp Tvs Diode Surface Mount Powermite 1 (DO216-AA) | |
| Bridge Rectifier Single Phase Standard 10.5kV Chassis Mount UGB-1 | |
| Bridge Rectifier Single Phase Standard 10.5kV Chassis Mount UGB-3 | |
| Bridge Rectifier Single Phase Standard 4.8kV Chassis Mount UGB-1 | |
| Bridge Rectifier Single Phase Standard 7.2kV Chassis Mount UGB-3 | |
| Clamp Ipp Tvs Diode Surface Mount SOT-323-3 | |
| Clamp Ipp Tvs Diode Surface Mount UMD3 | |
| Clamp Ipp Tvs Diode Surface Mount UMD3F | |
| Clamp Ipp Tvs Diode | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount Powermite®3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 2A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 2A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 18A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 2A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 500V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 500V 4A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 500V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 | |
| Diode Array 2 Pair CA + CC Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Anode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Anode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 | |
| Diode Array 2 Pair Common Cathode Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 2 Pair Common Cathode Standard 80V 25mA Surface Mount 5-TSSOP, SC-70-5, SOT-353 | |
| Diode Array 2 Pair Series Connection Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| Diode Array 3 Independent Standard 80V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363 | |
| DIODE ARRAY GP 200V 10A ITO220AB | |
| DIODE ARRAY GP 200V 20A ITO220AB | |
| DIODE ARRAY GP 300V 10A ITO220AB | |
| DIODE ARRAY GP 300V 20A TO-262 | |
| DIODE ARRAY GP 400V 10A ITO220AB | |
| DIODE ARRAY GP 400V 16A ITO220AB | |
| DIODE ARRAY GP 400V 20A ITO220AB | |
| DIODE ARRAY GP 500V 10A ITO220AB | |
| DIODE ARRAY GP 600V 10A ITO220AB | |
| DIODE ARRAY GP 600V 20A ITO220AB | |
| DIODE ARRAY GP 600V 8A TO263AB | |
| DIODE ARRAY GP 80V 100MA UMD6 | |
| Diode Array | |
| DIODE GEN PURP 600V 5A TO263AB | |
| Diode Schottky 100V 3A Surface Mount Powermite 3 | |
| Diode Schottky 100V 3A Surface Mount Powermite | |
| Diode Schottky 100V 5A Surface Mount Powermite 3 | |
| Diode Schottky 100V 5A Surface Mount Powermite | |
| Diode Schottky 150V 6A Surface Mount Powermite | |
| Diode Schottky 15V 1A Surface Mount Powermite | |
| Diode Schottky 15V 3A Surface Mount Powermite | |
| Diode Schottky 15V 6A Surface Mount Powermite | |
| Diode Schottky 20V 1A Surface Mount Powermite 1 (DO216-AA) | |
| Diode Schottky 20V 1A Surface Mount Powermite | |
| Diode Schottky 35V 8A Surface Mount Powermite 3 | |
| Diode Schottky 40V 10A Surface Mount Powermite 3 | |
| Diode Schottky 40V 10A Surface Mount Powermite | |
| Diode Schottky 40V 1A Surface Mount Powermite 1 (DO216-AA) | |
| Diode Schottky 40V 1A Surface Mount Powermite | |
| Diode Schottky 40V 3A Surface Mount Powermite 3 | |
| Diode Schottky 40V 3A Surface Mount Powermite | |
| Diode Schottky 40V 5A Surface Mount Powermite 3 | |
| Diode Schottky 40V 5A Surface Mount Powermite | |
| Diode Schottky 40V 8A Surface Mount Powermite 3 | |
| Diode Schottky 40V 8A Surface Mount Powermite | |
| Diode Schottky 60V 1A Surface Mount Powermite 1 (DO216-AA) | |
| Diode Schottky 60V 1A Surface Mount Powermite | |
| Diode Schottky 60V 3A Surface Mount Powermite | |
| Diode Schottky 60V 5A Surface Mount Powermite 3 | |
| Diode Schottky 60V 5A Surface Mount Powermite | |
| Diode Schottky 60V 7A Surface Mount Powermite 3 | |
| Diode Schottky 60V 7A Surface Mount Powermite | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 1200V 20A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 50A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 1200V 5A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 1700V 25A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-247-3 | |
| DIODE STANDARD 1000V 1A DO214AC | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 2.5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 100V 2.5A Surface Mount DO-216 | |
| Diode Standard 100V 2.5A Surface Mount DO-220AA (SMP) | |
| Diode Standard 100V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 100V 2A Surface Mount TO-277A (SMPC) | |
| Diode Standard 100V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 100V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 100V 8A Through Hole ITO-220AC | |
| DIODE STANDARD 100V 8A TO263AB | |
| Diode Standard 150V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 150V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 150V 2.5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 150V 2.5A Surface Mount DO-216 | |
| Diode Standard 150V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 150V 2A Surface Mount TO-277A (SMPC) | |
| Diode Standard 150V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 150V 8A Surface Mount TO-263AB (D²PAK) | |
| DIODE STANDARD 200V 1A DO214AC | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 200V 1A Surface Mount DO-220AA (SMP) | |
| Diode Standard 200V 2.5A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount Powermite | |
| Diode Standard 200V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 6A Surface Mount TO-277A (SMPC) | |
| Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 8A Through Hole ITO-220AC | |
| Diode Standard 24000V 2A Chassis Mount UGE | |
| Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 300V 10A Through Hole TO-220AC | |
| Diode Standard 300V 2A Surface Mount Powermite | |
| Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 3200V 22.9A Chassis Mount UGE | |
| DIODE STANDARD 400V 10A ITO220AC | |
| Diode Standard 400V 2A Surface Mount Powermite | |
| Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 400V 8A Through Hole TO-220AC | |
| DIODE STANDARD 400V 8A TO263AB | |
| Diode Standard 4800V 10.2A Chassis Mount UGE | |
| Diode Standard 500V 12A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 500V 12A Through Hole ITO-220AC | |
| Diode Standard 500V 5A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 500V 5A Through Hole ITO-220AC | |
| Diode Standard 500V 5A Through Hole TO-220AC | |
| Diode Standard 500V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 500V 8A Through Hole TO-220AC | |
| Diode Standard 50V 2.5A Surface Mount DO-216 | |
| DIODE STANDARD 50V 8A TO263AB | |
| Diode Standard 600V 10A (DC) Through Hole ITO-220AC | |
| DIODE STANDARD 600V 10A ITO220AC | |
| Diode Standard 600V 10A Through Hole ITO-220AB | |
| Diode Standard 600V 10A Through Hole ITO-220AC | |
| Diode Standard 600V 10A Through Hole TO-220AC | |
| Diode Standard 600V 12A (DC) Through Hole ITO-220AC | |
| Diode Standard 600V 12A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 12A Through Hole ITO-220AC | |
| Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 2A Surface Mount Powermite | |
| Diode Standard 600V 5A (DC) Through Hole ITO-220AC | |
| DIODE STANDARD 600V 5A ITO220AC | |
| Diode Standard 600V 5A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 5A Through Hole ITO-220AC | |
| Diode Standard 600V 5A Through Hole TO-220AC | |
| DIODE STANDARD 600V 5A TO263AB | |
| Diode Standard 600V 6A Surface Mount TO-277A (SMPC) | |
| Diode Standard 600V 8A (DC) Through Hole ITO-220AC | |
| DIODE STANDARD 600V 8A ITO220AC | |
| Diode Standard 600V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| DIODE STANDARD 600V 8A TO263AB | |
| Diode Standard 8000V 4.2A Chassis Mount UGE | |
| DIODE ZENER ARRAY 30V UMD3 | |
| DIODE ZENER ARRAY 8.2V UMD3 | |
| RF Diode PIN - Anti-Parallel | |
| RF Diode PIN - Single 100V 2.5W DO-216 | |
| RF Diode PIN - Single 50V 2.5W DO-216 | |
| RF Diode PIN - Single 600V 15W | |
| RF Diode PIN - Single 600V 7.5W | |
| RF Diode PIN - Single 75V 1W | |
| RF Diode | |
| SUPER FAST RECOVERY RECTIFIER,SM | |
| TVS DIODE 12VWM 21.6VC POWERMIT1 | |
| TVS DIODE 3.5VWM UMD3 | |
| Zener Diode Array 1 Pair Common Anode 12V 200mW ±8% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 16.18V 200mW ±2% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 16V 200mW UMD3 | |
| Zener Diode Array 1 Pair Common Anode 18V 200mW ±2.19% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 27V 200mW ±2.4% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 27V 200mW UMD3 | |
| Zener Diode Array 1 Pair Common Anode 30V 200mW ±2.5% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 36V 200mW UMD3 | |
| Zener Diode Array 1 Pair Common Anode 5.1V 200mW ±5.19% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 5.1V 200mW UMD3 | |
| Zener Diode Array 1 Pair Common Anode 6.8V 200mW ±5% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 8.2V 200mW ±5.3% UMD3 | |
| Zener Diode Array 1 Pair Common Anode 8.2V 200mW UMD3 | |
| Zener Diode Array 1 Pair Common Cathode 8.2V 200mW ±5.37% UMD3 | |
| Zener Diode Array 2 Independent 16.18V 200mW ±2.04% UMD4 | |
| Zener Diode Array 2 Independent 17.96V 200mW ±2.2% UMD4 | |
| Zener Diode Array 2 Independent 22.01V 200mW ±2.11% UMD4 | |
| Zener Diode Array 2 Independent 29.94V 200mW ±2.51% UMD4 | |
| Zener Diode Array 2 Independent 32.97V 200mW ±2.49% UMD4 | |
| Zener Diode Array 2 Independent 4.65V 200mW ±2.15% UMD4 | |
| Zener Diode Array 2 Independent 5.09V 200mW ±2.16% UMD4 | |
| Zener Diode Array 2 Independent 5.61V 200mW ±2.14% UMD4 | |
| Zener Diode Array 2 Independent 6.79V 200mW ±2.06% UMD4 | |
| Zener Diode Array 2 Pair Common Anode 6.8V 200mW ±5% UMD5 | |
| Zener Diode Array |
| << Prev | Next >> |