Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
17V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
17V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
17V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Manufacturer: Semtech Corporation
Win Source Part Number: 1116209-UCLAMP0801T.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 10pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP1006P2T
STAND-OFF Voltage (Vwm): 8V (Max)
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 1.5A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 8V V(RWM), Unidirectional, 1 Element, Silicon, 1 X 0.60 MM, HALOGEN FREE AND ROHS COMPLIANT, ULTRA SMALL, PLASTIC, 2 PIN Product overview: UCLAMP0801T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0801T.TCT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 8V (Max) 17V 0402 T/R
TVS DIODE 8VWM 17VC SLP1006P2T
TVS DIODE 8V 17V SLP1006P2T
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0801T.TCT | UCLAMP0801T.TCTTR-ND | 1116209-UCLAMP0801T.TCT | 144-UCLAMP0801T.TCT | UCLAMP0801T.TCT | UCLAMP0801T.TCT | 684-UCLAMP0801T.TCT |
| Product Name | TVS | TVS Diodes | TVS - TVS - Diodes - UCLAMP0801T.TCT | 8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 8V 17V SLP1006P2T | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | 0402 (1006 Metric) | SLP1006P2T | SLP1006P2T | SLP1006P2T | 2-XDFN | ||
| VC | 17 volts | 17 volts | 17 volts | 17 volts | |||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts | 11 volts |