Zener Diode 3.3V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.3V 500MW DO204AH
Diode Zener Single 3.4V 3% 500mW
Diode Zener Single 3.4V 3% 500mW
Diode Zener Single 3.4V 3% 500mW
Zener Diodes 3.3 Volt 0.5W 2%
DIODE ZENER 3.3V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX3V3C-TR-ND | 8185058 | 8185058P | TZX3V3C-TR | TZX3V3C-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Do-35 | SOD-27 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS | RoHS |