DIODE ZENER 5.6V 500MW DO204AH
Zener Diode 5.6V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 5.45V 3% 500mW
Diode Zener Single 5.45V 3% 500mW
Diode Zener Single 5.45V 3% 500mW
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801857-TZX5V6B-TR
Packaging: Reel
Mounting Style: Through Hole
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 2V
Zener Diodes 5.6 Volt 0.5W 5%
DIODE ZENER 5.6V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX5V6B-TRCT-ND | 8185106 | 8185106P | 801857-TZX5V6B-TR | TZX5V6B-TR | TZX5V6B-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - TZX5V6B-TR | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Do-35 | SOD-27 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | ||
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS | RoHS |