DIODES Incorporated Single Zener Diodes UDZ6V8B-7

Description
DIODE ZENER 6.79V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 6.79V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-UDZ6V8B-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ6V8B-7DKR-ND
Single Zener Diodes 31-UDZ6V8B-7DKR-ND
DIODE ZENER 6.79V 200MW SOD323

DIODE ZENER 6.79V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-UDZ6V8B-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ6V8B-7CT-ND
Single Zener Diodes 31-UDZ6V8B-7CT-ND
DIODE ZENER 6.79V 200MW SOD323

DIODE ZENER 6.79V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-UDZ6V8B-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-UDZ6V8B-7TR-ND
Single Zener Diodes 31-UDZ6V8B-7TR-ND
Zener Diode 6.79V 200mW ±2.06% Surface Mount SOD-323

Zener Diode 6.79V 200mW ±2.06% Surface Mount SOD-323

Buy Now Datasheet
Diodes - Zener - Single - UDZ6V8B-7 - 035889-UDZ6V8B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZ6V8B-7
035889-UDZ6V8B-7
Diodes - Zener - Single - UDZ6V8B-7 035889-UDZ6V8B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 035889-UDZ6V8B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 035889-UDZ6V8B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
6.79V 200MW Zener Diode - 287-UDZ6V8B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.79V 200MW Zener Diode
287-UDZ6V8B-7
6.79V 200MW Zener Diode 287-UDZ6V8B-7
DIODE ZENER 6.79V 200MW SOD323 Product overview: UDZ6V8B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ6V8B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.79V 200MW SOD323 Product overview: UDZ6V8B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.79V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.79V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ6V8B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZ6V8B-7
Zener Diodes UDZ6V8B-7
Zener Diodes 200MW 6.8V

Zener Diodes 200MW 6.8V

Buy Now Datasheet
Single Zener Diodes - UDZ6V8B-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZ6V8B-7
Single Zener Diodes UDZ6V8B-7
DIODE ZENER 6.79V 200MW SOD323

DIODE ZENER 6.79V 200MW SOD323

Supplier's Site Datasheet
DIODE ZENER 6.8V 200MW SOD323 - 233-UDZ6V8B-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 200MW SOD323
233-UDZ6V8B-7
DIODE ZENER 6.8V 200MW SOD323 233-UDZ6V8B-7
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - UDZ6V8B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZ6V8B-7
Discrete Semiconductor Products - Diodes - Zener UDZ6V8B-7
DIODE ZENER 6.79V 200MW SOD323

DIODE ZENER 6.79V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-UDZ6V8B-7DKR-ND 035889-UDZ6V8B-7 287-UDZ6V8B-7 UDZ6V8B-7 UDZ6V8B-7 233-UDZ6V8B-7 UDZ6V8B-7
Product Name Single Zener Diodes Diodes - Zener - Single - UDZ6V8B-7 6.79V 200MW Zener Diode Zener Diodes Single Zener Diodes DIODE ZENER 6.8V 200MW SOD323 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
VZ 6.8 volts 6.8 volts 6.79 volts 6.8 volts 6.79 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data