15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
TVS ESD, SOT-363, 3.3V, 15V, REE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-UAT36A03L05CT-ND | UAT36A03L05 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOT363; 6-VSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| VC | 15 volts | 15 volts |