Bridge Rectifier Diode, Schottky, 1 Phase, 3A, 50V V(RRM), Silicon, MS-001BA
Manufacturer: Texas Instruments
Win Source Part Number: 140584-UC3610N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
50V 3A Bridge Rectifier Diode, Schottky, PDIP Product overview: UC3610N from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-UC3610N can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 50V Through Hole 8-PDIP
Bridge Rectifiers Dual Schottky Diode Bridge
BRIDGE RECT 1PHASE 50V 3A 8DIP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | UC3610N | 140584-UC3610N | 299-UC3610N | 296-11231-5-ND | UC3610N | UC3610N |
| Product Name | Bridge Rectifiers - UC3610N | Schottky 50V 3A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | |
| Package | PDIP8 | 8-PDIP | Rail/Tube | "8-DIP (0.300"", 7.62mm)" | PDIP-8 | |
| Life Cycle Stage | Active | Active | Last Shipments | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.3 volts | 1.3 volts |