Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO204AH
Win Source Part Number: 1101741-TZX6V2A-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Tape & Reel
Standard Package: 30,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX6V2D-TR; TZX6V2C-TR; TZX6V2E-TR; BZX79C7V5-T50A; BZX79C7V5; 1N5995B;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZX6V2A-TR-ND,112-TZ
Base Product Number: TZX6V2
DIODE ZENER 6.2V 500MW DO35
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX6V2A-TR-ND | 1101741-TZX6V2A-TR | TZX6V2A-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-204AH, DO-35, Axial | DO-35 (DO-204AH); DO-35 | |
| VZ | 6.2 volts | 6.2 volts |