Zener Diode 3.3V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 3.3V 500MW DO204AH
Manufacturer: Vishay
Win Source Part Number: 901621-TZX3V3B-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 3.3 V 500 mW - Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: TZX3V3
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 3.3 Volt 0.5W 5% Product overview: TZX3V3B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V3B-TAP can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.3V 500MW DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX3V3B-TAPTB-ND | 901621-TZX3V3B-TAP | 287-TZX3V3B-TAP | TZX3V3B-TAP | TZX3V3B-TAP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TZX3V3B-TAP | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-35 (DO-204AH) | Ammo Pack | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | ||||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |