Win Source Part Number: 959935-UCLAMP5501ZVT
Category: Circuit Protection>TVS - Diodes
Series: µClamp®
Type: Zener
Package: Tape & Reel
Applications: USB
Standard Package: 15,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V
Power Line Protection: No
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-DFN (1x0.6)
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-UCLAMP5501ZVTFTT
1-LINE ESD & SURGE PROTECTION Product overview: UCLAMP5501ZVTFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP5501ZVTFT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 5.5VWM 10VC 2DFN
TVS DIODE 5.5VWM 10VC 2DFN
TVS DIODE 5.5VWM 10VC 2DFN
1-LINE ESD & SURGE PROTECTION
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 959935-UCLAMP5501ZVTFT | 144-UCLAMP5501ZVTFT | UCLAMP5501ZVTFT | 600-UCLAMP5501ZVTFTCT-ND | UCLAMP5501ZVTFT |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 0402 (1006 Metric) | 2-DFN (1x0.6) | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |