Vishay Intertechnology, Inc. 0.5W Zener Diode TZX8V2D-TAP

Description
Zener Diodes 8.2 Volt 0.5W 1% Product overview: TZX8V2D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX8V2D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 8.2 Volt 0.5W 1% Product overview: TZX8V2D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX8V2D-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX8V2D-TAP
0.5W Zener Diode 287-TZX8V2D-TAP
Zener Diodes 8.2 Volt 0.5W 1% Product overview: TZX8V2D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX8V2D-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 8.2 Volt 0.5W 1% Product overview: TZX8V2D-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX8V2D-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZX8V2D-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX8V2D-TAPGITB-ND
Single Zener Diodes TZX8V2D-TAPGITB-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX8V2D-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX8V2D-TAPGICT-ND
Single Zener Diodes TZX8V2D-TAPGICT-ND
Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 8.2V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1201586-TZX8V2D-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1201586-TZX8V2D-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1201586-TZX8V2D-TAP
Win Source Part Number: 1201586-TZX8V2D-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 6.2 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 20 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TZX8V2DTAP; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: TZX8V2D-TAPGICT,TZX8 V2D-TAPGITB,TZX8V2D- TAP-ND Base Product Number: TZX8V2

Win Source Part Number: 1201586-TZX8V2D-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 6.2 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 20 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TZX8V2DTAP;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: TZX8V2D-TAPGICT,TZX8V2D-TAPGITB,TZX8V2D-TAP-ND
Base Product Number: TZX8V2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX8V2D-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX8V2D-TAP
Discrete Semiconductor Products - Diodes - Zener TZX8V2D-TAP
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZX8V2D-TAP TZX8V2D-TAPGITB-ND 1201586-TZX8V2D-TAP TZX8V2D-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-204AH, DO-35, Axial DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data