Diode Standard 600V 10A Through Hole
Planar Ultrafast Rectifier, Low VF type, 10A, 600V, 1.3V, TO-220F-2FS, TO-220 Fullpack, 2-Lead / TO220F-2FS, 50-TUBE Product overview: UD1006FR-H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 600V, 1.3V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 600V, 1.3V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UD1006FR-H can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 053761-UD1006FR-H
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 10A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Planar Ultrafast Rectifier, Low VF type, 10A, 600V, 1.3V, TO-220F-2FS
DIODE GEN PURP 600V 10A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | UD1006FR-HOS-ND | 280-UD1006FR-H | 053761-UD1006FR-H | UD1006FR-H | UD1006FR-H |
| Product Name | Single Diodes | 10A 600V 1.3V TO-220 Diode and Rectifier | Diodes, Rectifiers - Single - UD1006FR-H | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | ||
| Package | Rail/Tube | TO-220; TO-220 Fullpack, 2-Lead / TO220F-2FS | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps | ||||
| Diode Type | Standard |