Zener Diode 56V 200mW ±6.25% Surface Mount UMD2
Zener Diode 56V 200mW ±6.25% Surface Mount UMD2
Zener Diode 56V 200mW ±6.25% Surface Mount UMD2
DIODE ZENER 56V 200MW UMD2
ZENER DIODE, 56V, 0.2W, SOD-323FL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-UDZLVFHTE-1756CT-ND | UDZLVFHTE-1756 | 15AJ3311 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 56V, 0.2W, Sod-323Fl Rohs Compliant Rohm |
| Tj | 150 C (302 F) | 150 C (302 F) | |
| Life Cycle Stage | Active | ||
| Package | UMD2 |