1-LINE 3.3V 5PF 0.08 OHMS SLP040 Product overview: UCLAMP3311Z2CTKT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5PF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3.3V, 5PF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3311Z2CTKT
TVS DIODE 3.3VWM DFN04022
TVS DIODE 3.3VWM DFN04022
TVS DIODE 3.3VWM DFN04022
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1-LINE 3.3V 5PF 0.08 OHMS SLP040
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP3311Z2CTKT | 600-UCLAMP3311Z2CTKTCT-ND | UCLAMP3311Z2CTKT | UCLAMP3311Z2CTKT |
| Product Name | 3.3V 5PF TVS Protection Diode | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 01005 (0402 Metric) | DFN0402-2 | |
| Peak Pulse Power | 40 watts |