Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 60VWM 105VC 2SLP1608P
TVS DIODE 60VWM 105VC 2SLP1608P
60V, 1-LINE SURGE PROTECTION
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP6061P.TNT | 600-UCLAMP6061P.TNTDKR-ND | UCLAMP6061P.TNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 0603 (1608 Metric) | 2-SLP1608P | |
| VC | 105 volts | 105 volts |