Manufacturer: Rohm Semiconductor
Win Source Part Number: 035895-UDZSTE-1712B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: UMD2
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 12V 200MW UMD2 Product overview: UDZSTE-1712B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZSTE-1712B can be used for catalog matching and distributor lookup.
Zener Diode 12V 200mW ±2% Surface Mount UMD2
Zener Diode 12V 200mW ±2% Surface Mount UMD2
Zener Diode 12V 200mW ±2% Surface Mount UMD2
DIODE ZENER 12V 200MW UMD2
DIODE ZENER 12V 200MW UMD2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035895-UDZSTE-1712B | 287-UDZSTE-1712B | UDZSTE-1712BCT-ND | UDZSTE-1712B | UDZSTE-1712B | UDZSTE-1712B |
| Product Name | Diodes - Zener - Single - UDZSTE-1712B | 12V 200MW Zener Diode | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||||
| Package | UMD2 | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | UMD2 | ||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |