Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010N8T
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010N8T
11V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP2010N8T
Bidirectional TVS Diode, 100W, 3.3V, 2-Ch, SLP2010N8T Product overview: UCLAMP3312T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3312T.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 11VC SLP2010P8T
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3312T.TCT | UCLAMP3312TTCTDKR-ND | 144-UCLAMP3312T.TCT | UCLAMP3312T.TCT |
| Product Name | TVS | TVS Diodes | 100W 3.3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 8-XFDFN | Tape and Reel | SLP2010N8T | |
| Peak Pulse Power | 100 watts | 100 watts | 100 watts | |
| VC | 11 volts | 11 volts |