TVS Diode, 1.5kW, 5V, Unidirectional, 675pF, Surface Mount Product overview: UCLAMP0571P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 675pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 675pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0571P.TNT can be used for catalog matching and distributor lookup.
TVS Diode Zener Uni-Directional 5V (Max) 15V 2-SON T/R
uClamp® TVS diodes are designed to protect sensitive electronics from damage or latch-up due to EOS, lightning, CDE, and ESD. They feature large cross-sectional area junctions for conducting high transient currents. These devices offer desirable characteristics for board level protection including fast response time, low operating and clamping voltage, and no device degradation.
15V Clamp 80A Ipp Tvs Diode Surface Mount SGP1610N2
15V Clamp 80A Ipp Tvs Diode Surface Mount SGP1610N2
15V Clamp 80A Ipp Tvs Diode Surface Mount SGP1610N2
TVS DIODE 5VWM 15VC SGP1610N2
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
TVS DIODE 5VWM 15VC SGP1610N2
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Richardson RFPD | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP0571P.TNT | UCLAMP0571P.TNT | UCLAMP0571P.TNT | UCLAMP0571P.TNTDKR-ND | UCLAMP0571P.TNT | UCLAMP0571P.TNT | UCLAMP0571P.TNT |
| Product Name | SMD 5V 675pF TVS Protection Diode | TVS | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Cut Tape | SGP1610N | 0603 (1610 Metric) | 0603 (1610 Metric) | SGP1610N2-2 | SGP1610N2 | |
| Peak Pulse Power | 1500 watts | 1200 watts | 1200 watts | 1200 watts | |||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |