Manufacturer: Semtech Corporation
Win Source Part Number: 802100-UCLAMP3671P.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V (Maximum)
Voltage - Breakdown (Min): 37V
Current - Peak Pulse (10/1000μs): 18A (8/20μs)
Power Line Protection: No
Supplier Device Package: SGP1610N2
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-UDFN
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 80V
Capacitance at Frequency: 150pF at 1MHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
80V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
80V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
80V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2
TVS DIODE 36VWM 80VC SGP1610N2
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 802100-UCLAMP3671P.TNT | UCLAMP3671P.TNT | UCLAMP3671P.TNTTR-ND | UCLAMP3671P.TNT | UCLAMP3671P.TNT |
| Product Name | TVS - TVS - Diodes - UCLAMP3671P.TNT | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VC | 80 volts | 80 volts | 80 volts | ||
| VBR | 37 volts | 37 volts | 37 volts | ||
| CT | 150 pF | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |