Semtech Corp. 5V TVS Protection Diode UCLAMP0511PQTCT

Description
TVS Diode Zener Bi-Directional 5V (Max) 14V 0402 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Bi-Directional 5V (Max) 14V 0402 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - UCLAMP0511PQTCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 5V (Max) 14V 0402 T/R

TVS Diode Zener Bi-Directional 5V (Max) 14V 0402 T/R

Supplier's Site Datasheet
5V TVS Protection Diode - 144-UCLAMP0511PQTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V TVS Protection Diode
144-UCLAMP0511PQTCT
5V TVS Protection Diode 144-UCLAMP0511PQTCT
Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional Product overview: UCLAMP0511PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0511PQTCT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5V V(RWM), Bidirectional Product overview: UCLAMP0511PQTCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0511PQTCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - UCLAMP0511PQTCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Electronic Wholesale - UCLAMP0511PQTCT - 757748-UCLAMP0511PQTCT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - UCLAMP0511PQTCT
757748-UCLAMP0511PQTCT
Electronic Wholesale - UCLAMP0511PQTCT 757748-UCLAMP0511PQTCT
Manufacturer: Semtech Corporation Win Source Part Number: 757748-UCLAMP0511PQT CT Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 12A (8/20μs) Power - Peak Pulse: 170W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SLP1006P2 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 (1006 Metric) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 5V (Maximum) Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 14V Capacitance at Frequency: 75pF at 1MHz

Manufacturer: Semtech Corporation
Win Source Part Number: 757748-UCLAMP0511PQTCT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 12A (8/20μs)
Power - Peak Pulse: 170W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SLP1006P2
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402 (1006 Metric)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 14V
Capacitance at Frequency: 75pF at 1MHz

Buy Now
TVS Diodes - UCLAMP0511PQTCTCT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0511PQTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0511PQTCTTR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0511PQTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0511PQTCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0511PQTCT
TVS DIODE 5VWM 14VC SLP1006P2

TVS DIODE 5VWM 14VC SLP1006P2

Supplier's Site
TVS DIODE 5VWM 14VC SLP1006P2

TVS DIODE 5VWM 14VC SLP1006P2

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0511PQTCT 144-UCLAMP0511PQTCT UCLAMP0511PQTCT 757748-UCLAMP0511PQTCT UCLAMP0511PQTCTCT-ND UCLAMP0511PQTCT UCLAMP0511PQTCT
Product Name 5V TVS Protection Diode TVS Electronic Wholesale - UCLAMP0511PQTCT TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Life Cycle Stage Active
Package SLP1006P Tape and Reel 0402 (1006 Metric) SLP1006P2 0402 (1006 Metric)
RoHS Compliant RoHS RoHS
Configuration Single Single
Peak Pulse Power 170 watts 170 watts 170 watts 170 watts 170 watts
Unlock Full Specs
to access all available technical data