Semtech Corp. TVS UCLAMP2801T.TCT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - UCLAMP2801T.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
240W 28V TVS Protection Diode - 144-UCLAMP2801T.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240W 28V TVS Protection Diode
144-UCLAMP2801T.TCT
240W 28V TVS Protection Diode 144-UCLAMP2801T.TCT
Trans Voltage Suppressor Diode, 240W, 28V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP2801T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 240W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2801T.TCT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 240W, 28V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP2801T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 240W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2801T.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - UCLAMP2801T.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP2801T.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP2801T.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
 - UCLAMP2801T.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 28V (Max) 60V 0402 T/R

TVS Diode Zener Uni-Directional 28V (Max) 60V 0402 T/R

Supplier's Site Datasheet
TVS - TVS - Diodes - UCLAMP2801T.TCT - 1116213-UCLAMP2801T.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP2801T.TCT
1116213-UCLAMP2801T.TCT
TVS - TVS - Diodes - UCLAMP2801T.TCT 1116213-UCLAMP2801T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1116213-UCLAMP2801T. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SLP1006P2T STAND-OFF Voltage (Vwm): 28V (Max) Minimum Breakdown Voltage: 32V Max Clamping Voltage: 60V Peak Pulse Current(Ippm): 4A (8/20μs) Power Dissipation - Pd: 240W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1116213-UCLAMP2801T.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP1006P2T
STAND-OFF Voltage (Vwm): 28V (Max)
Minimum Breakdown Voltage: 32V
Max Clamping Voltage: 60V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 240W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP2801T.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP2801T.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP2801T.TCT
TVS DIODE 28VWM 60VC SLP1006P2T

TVS DIODE 28VWM 60VC SLP1006P2T

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP2801T.TCT 144-UCLAMP2801T.TCT UCLAMP2801T.TCTDKR-ND UCLAMP2801T.TCT 1116213-UCLAMP2801T.TCT UCLAMP2801T.TCT
Product Name TVS 240W 28V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - UCLAMP2801T.TCT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 0402 (1006 Metric) SLP1006P2T SLP1006P2T SLP1006P2T
Peak Pulse Power 240 watts 240 watts
Unlock Full Specs
to access all available technical data