Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode 12V 28.5V 25pF 0402 Bidirectional SM 200W Product overview: UCLAMP1211P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 28.5V, 25pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 28.5V, 25pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1211P.TCT can be used for catalog matching and distributor lookup.
28.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
28.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
28.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 12VWM 28.5VC SLP1006P2
TVS DIODE 12VWM 28.5VC SLP1006P2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1211P.TCT | 144-UCLAMP1211P.TCT | UCLAMP1211PCT-ND | UCLAMP1211P.TCT | UCLAMP1211P.TCT |
| Product Name | TVS | 12V 28.5V 25pF TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | 0402 (1006 Metric) | SLP1006P2 | 0402 (1006 Metric) | |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts | 200 watts | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |