DIODES Incorporated 12V 200MW Zener Diode UDZ12B-7

Description
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 200MW Zener Diode - 287-UDZ12B-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 200MW Zener Diode
287-UDZ12B-7
12V 200MW Zener Diode 287-UDZ12B-7
DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 200MW SOD323 Product overview: UDZ12B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ12B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - UDZ12B-7 - 035880-UDZ12B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - UDZ12B-7
035880-UDZ12B-7
Diodes - Zener - Single - UDZ12B-7 035880-UDZ12B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 035880-UDZ12B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 035880-UDZ12B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - UDZ12B-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZ12B-7DITR-ND
Single Zener Diodes UDZ12B-7DITR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - UDZ12B-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZ12B-7DICT-ND
Single Zener Diodes UDZ12B-7DICT-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - UDZ12B-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
UDZ12B-7DIDKR-ND
Single Zener Diodes UDZ12B-7DIDKR-ND
Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Zener Diode 12V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
UDZ12B-7
Zener Diodes UDZ12B-7
Zener Diodes 200MW 12V

Zener Diodes 200MW 12V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - UDZ12B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
UDZ12B-7
Discrete Semiconductor Products - Diodes - Zener UDZ12B-7
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site
Single Zener Diodes - UDZ12B-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
UDZ12B-7
Single Zener Diodes UDZ12B-7
DIODE ZENER 12V 200MW SOD323

DIODE ZENER 12V 200MW SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-UDZ12B-7 035880-UDZ12B-7 UDZ12B-7DITR-ND UDZ12B-7 UDZ12B-7 UDZ12B-7
Product Name 12V 200MW Zener Diode Diodes - Zener - Single - UDZ12B-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4494US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C33,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers