8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3VWM 8VC SOD523
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3301H.THT-ND | UCLAMP3301H.THT | UCLAMP3301H.THT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Peak Pulse Power | 40 watts | 40 watts |