15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Manufacturer: Semtech Corporation
Win Source Part Number: 901799-UCLAMP0552T.T
Series: uClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006N3T
Package: Reel - TR
Package: 3-XDFN
Mounting: Surface Mount
Family Name: UCLAMP0552
Categories: Circuit Protection
Case / Package: SLP1006N3T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
TVS DIODE 5VWM 15VC SLP1006N3T
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0552T.TNT-ND | 901799-UCLAMP0552T.TNT | UCLAMP0552T.TNT |
| Product Name | TVS Diodes | TVS - TVS - Diodes - UCLAMP0552T.TNT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 3-XDFN | SLP1006N3T | SLP1006N3T |
| Peak Pulse Power | 30 watts | 30 watts |