Semtech Corp. TVS Diodes UCLAMP1211T.TCT

Description
27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Request a Quote Datasheet
Description
27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP1211T.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP1211T.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP1211T.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

27V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS - TVS - Diodes - UCLAMP1211T.TCT - 1116211-UCLAMP1211T.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP1211T.TCT
1116211-UCLAMP1211T.TCT
TVS - TVS - Diodes - UCLAMP1211T.TCT 1116211-UCLAMP1211T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1116211-UCLAMP1211T. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 3pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SLP1006P2T STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.3V Max Clamping Voltage: 27V Peak Pulse Current(Ippm): 1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 1116211-UCLAMP1211T.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP1006P2T
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 27V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - UCLAMP1211T.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 12V (Max) 27V 0402 T/R

TVS Diode Zener Bi-Directional 12V (Max) 27V 0402 T/R

Supplier's Site Datasheet
TVS - UCLAMP1211T.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
12V 27V 1A TVS Protection Diode - 144-UCLAMP1211T.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 27V 1A TVS Protection Diode
144-UCLAMP1211T.TCT
12V 27V 1A TVS Protection Diode 144-UCLAMP1211T.TCT
Bidirectional TVS Diode, 12V VRWM, 27V VCL, 1A IPP, 0402 SMT Product overview: UCLAMP1211T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 27V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 27V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1211T.TCT can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 12V VRWM, 27V VCL, 1A IPP, 0402 SMT Product overview: UCLAMP1211T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 27V, 1A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 27V, 1A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1211T.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP1211T.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP1211T.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP1211T.TCT
TVS DIODE 12VWM 27VC SLP1006P2T

TVS DIODE 12VWM 27VC SLP1006P2T

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP1211T.TCTDKR-ND 1116211-UCLAMP1211T.TCT UCLAMP1211T.TCT UCLAMP1211T.TCT 144-UCLAMP1211T.TCT UCLAMP1211T.TCT
Product Name TVS Diodes TVS - TVS - Diodes - UCLAMP1211T.TCT TVS 12V 27V 1A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) SLP1006P2T SLP1006P2T Tape and Reel SLP1006P2T
VC 27 volts 27 volts 27 volts
VBR 13.3 volts 13.3 volts 13.3 volts
IFSM 1 amps
Unlock Full Specs
to access all available technical data