Diode Zener Single 8.7V 2% 500mW
Diode Zener Single 8.7V 2% 500mW
Diode Zener Single 8.7V 2% 500mW
DIODE ZENER 9.1V 500MW DO204AH
Zener Diode 9.1V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 9.1V 500MW DO35
Zener Diodes 9.1 Volt 0.5W 10%
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8185171P | 8185171 | 112-TZX9V1A-TRCT-ND | TZX9V1A-TR | TZX9V1A-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |