Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 2.1VWM SLP0603P2X3F
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP02101ZA.F | 600-UCLAMP02101ZA.FTR-ND |
| Product Name | TVS | TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | |
| Peak Pulse Power | 88 watts | |
| VC | 5.5 volts |