Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, Product overview: UCLAMP3321ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3321ZATFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1116216-UCLAMP3321ZA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 4.2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SLP0603P2X3F
STAND-OFF Voltage (Vwm): 3.3V (Max)
Minimum Breakdown Voltage: 3.7V
Max Clamping Voltage: 8.5V
Peak Pulse Current(Ippm): 4A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs
TVS Diode Zener Bi-Directional 3.3V (Max) 8.5V 0201 T/R
8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
TVS DIODE 3.3V 8.5V SLP0603P2X3F
TVS Diodes / ESD Suppressors MARKETING PART NUMBER
TVS DIODE 3.3VWM 8.5VC
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3321ZATFT | 144-UCLAMP3321ZATFT | 1116216-UCLAMP3321ZATFT | UCLAMP3321ZATFT | UCLAMP3321ZATFTTR-ND | UCLAMP3321ZATFT | UCLAMP3321ZATFT | 684-UCLAMP3321ZATFT |
| Product Name | TVS | TVS Protection Diode | TVS - TVS - Diodes - UCLAMP3321ZATFT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS DIODE 3.3VWM 8.5VC | |
| Configuration | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Package | SLP0603P2X3F | SLP0603P2X3F | 0201 (0603 Metric) | SLP0603P2X3F | SLP0603P2X3F-2 | 0201 (0603 Metric) | ||
| VWM | 3.3 volts | |||||||
| IPPM | 4 amps |