Diode Zener Single 27.9V 3% 500mW
Diode Zener Single 27.9V 3% 500mW
Diode Zener Single 27.9V 3% 500mW
Zener Diode 27V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 27V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 27V 500MW DO35
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8184995P | 8184995 | TZX27C-TRGICT-ND | TZX27C-TR | TZX27C-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-27 | Do-35 | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |