Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 15VWM 28VC SLP1608P2
TVS DIODE 15VWM 28VC SLP1608P2
28V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2
TVS DIODE 15VWM 28VC SLP1608P2
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1561P.TNT | 600-UCLAMP1561P.TNTDKR-ND | UCLAMP1561P.TNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 0603 (1608 Metric) | SLP1608P2 | |
| Peak Pulse Power | 1600 watts | 1600 watts |