8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS Diode Zener Uni-Directional 3.3V (Max) 8V SOD-523 T/R
3.3V Unidirectional TVS Diode, 40W, 30pF, 8V Clamp Product overview: UCLAMP3301H.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 40W, 30pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 40W, 30pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3301H.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION
TVS DIODE 3.3VWM 8VC SOD523
TVS DIODE 3.3VWM 8VC SOD523
DIODE, TVS, 40W, 3.3V, UNIDIRECTIONAL SOD-523; Product Range:µClamp Series; TVS Polarity:Unidirectio
DIODE, TVS, 40W, 3.3V, UNIDIRECTIONAL SOD-523; Product Range:µClamp Series; TVS Polarity:Unidirectio
DIODE, TVS; Product Range:µClamp Series; TVS Polarity:Unidirectio
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | UCLAMP3301HTR-ND | UCLAMP3301H.TCT | 144-UCLAMP3301H.TCT | UCLAMP3301H.TCT | UCLAMP3301H.TCT | UCLAMP3301H.TCT | UCLAMP3301H.TCT | 64J3830 | 96W7224 |
| Product Name | TVS Diodes | 3.3V 40W 30pF TVS Protection Diode | TVS | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 40W, 3.3V, Unidirectional Sod-523; Product Range Semtech | Diode, Tvs; Product Range Semtech | |
| Configuration | Single | Single | |||||||
| Package | SOD-523; SC-79, SOD-523 | SOD523 | Tape and Reel | SOD-323; SOD-323 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |||
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |||||
| VC | 8 volts | 8 volts | 8 volts | ||||||
| VBR | 3.5 volts | 3.5 volts | 3.5 volts |