15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 5VWM 15VC SLP0603P2X3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0541Z.TVT-ND | UCLAMP0541Z.TVT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | 0201 (0603 Metric) | SLP0603P2X3 |
| Peak Pulse Power | 25 watts | 25 watts |