DIODE ZENER 100V 200MW SOD323FL Product overview: UDZLVTE-17100 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-17100 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803713-UDZLVTE-17100
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Voltage - Zener (Nom) (Vz): 100V
Supplier Device Package: SOD-323FL
Temperature Range - Operating: 150°C
Manufacturer Package: SC-90, SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 200nA at 76V
Zener Diode 100V 200mW Surface Mount SOD-323FL
Zener Diode 100V 200mW Surface Mount SOD-323FL
Zener Diode 100V 200mW Surface Mount SOD-323FL
DIODE ZENER 100V 200MW SOD323FL
Zener Diodes 94-106Vz(V) 1Iz(mA) 0.2 Ir(uA) 76Vr(V)
ZENER DIODE, AEC-Q101, 100V, SOD-323FL; Zener Voltage Vz Typ:100V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZLVTE-17100 | 803713-UDZLVTE-17100 | UDZLVTE-17100TR-ND | UDZLVTE-17100 | UDZLVTE-17100 | 11AC4422 |
| Product Name | 100V 200MW Zener Diode | Diodes - Zener - Single - UDZLVTE-17100 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 100V, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | SOD-323; SOD-323FL | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 100 volts | 100 volts | 100 volts | 100 volts | ||
| ZZT | 700 ohms | |||||
| PD | 200 milliwatts | 200 milliwatts |