Diode Standard 600V 4A Through Hole DO-201AD
Rectifiers 4A SUPER FAST RECOVERY RECTIFIER
DIODE GEN PURP 600V 4A DO201AD
DIODE GEN PURP 600V 4A DO201AD
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MUR460GP-TP-ND | MUR460GP-TP | MUR460GP-TP | MUR460GP-TP |
| Product Name | Single Diodes | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | DO-201; DO-201AD, Axial | DO-201 | ||
| VF | 1.28 volts | 1.28 volts |